96209800详情
Philips 96209800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Built-in diameter
122
With light source
有
Material housing
Aluminium
Protection class
II
Nominal voltage
220 - 240
Surface protection
Powder coating
Suitable for wall mounting
无
Voltage type
AC/DC
可调节性
Rotating and swivelling
96209800拓展信息








哦! 它是空的。