96224100详情
Philips 96224100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
122
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP20
Voltage type
AC/DC
Suitable for wall mounting
无
Material housing
Aluminium
Protection class
II
Nominal voltage
220 - 240
Surface protection
Powder coating
可调节性
Rotating and swivelling
96224100拓展信息








哦! 它是空的。