96368200详情
Philips 96368200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
55
长度
1130
0个相似型号
96368200拓展信息
96368200详情
Philips 96368200重要参数规格及、参数值,及相似型号如下:
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
55
长度
1130
96368200拓展信息