96669000详情
Philips 96669000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
With light source
有
可调节性
Rotating and swivelling
宽度
380
长度
380
96669000拓展信息








哦! 它是空的。