96938700详情
Philips 96938700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
Surface protection
Powder coating
可调节性
Rotating and swivelling
宽度
80
长度
224
96938700拓展信息








哦! 它是空的。