97032499详情
Philips 97032499重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
230 - 230
Protection class
I
Material housing
Steel
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
63
长度
1478
0个相似型号
97032499拓展信息
97032499详情
Philips 97032499重要参数规格及、参数值,及相似型号如下:
Nominal voltage
230 - 230
Protection class
I
Material housing
Steel
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
63
长度
1478
97032499拓展信息