BGY91A详情
Philips BGY91A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
FLNG,1.65H.SPACE
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
FLNG,1.65H.SPACE
Operating Temperature-Max
90 °C
Manufacturer Part Number
BGY91A
Manufacturer
Philips Semiconductors
Part Life Cycle Code
Obsolete
Ihs Manufacturer
飞利浦半导体
Risk Rank
5.84
子类别
RF/Microwave Amplifiers
技术
HYBRID
电源
12.5 V
达到SVHC
unknown
BGY91A拓展信息








哦! 它是空的。