BLU53详情
Philips BLU53重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Package Description
,
Operating Temperature-Max
175 °C
Manufacturer Part Number
BLU53
Manufacturer
Advanced Semiconductor Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
ASI SEMICONDUCTOR INC
Risk Rank
5.06
子类别
其他晶体管
Reach合规守则
unknown
配置
Single
极性/通道类型
NPN
集电极电流-最大值(IC)
10 A
BLU53拓展信息








哦! 它是空的。