BRE730/10详情
Philips BRE730/10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
230 - 230
Protection class
II
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0 - 0
With light source
有
Power supply (LOV)
rechargeable
Operating time
40min
Factory colour
White
宽度
0
长度
0
BRE730/10拓展信息








哦! 它是空的。