BSP100详情
Philips BSP100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
,
Manufacturer Part Number
BSP100
Manufacturer
Nexperia
Part Life Cycle Code
Obsolete
Samacsys Description
BSP100, N-channel MOSFET Transistor 3.2 A 30 V, 4-Pin SC-73
Ihs Manufacturer
NEXPERIA
Risk Rank
5.36
ECCN 代码
EAR99
Reach合规守则
compliant
达到SVHC
无SVHC
BSP100拓展信息








哦! 它是空的。