C0048详情
Philips C0048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Metal
Type of electric connection
Plug-in connection
Manufacturer Part Number
C0048
Manufacturer
贝尔保险丝
Part Life Cycle Code
活跃
Ihs Manufacturer
BEL FUSE INC
Risk Rank
5.69
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
达到SVHC
compliant
C0048拓展信息








哦! 它是空的。