CD8441详情
Philips CD8441重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP65/IP67
Number of contacts as normally closed contact
0
Colour front ring
Natural colour
With front ring
有
CD8441拓展信息








哦! 它是空的。