CE1715详情
Philips CE1715重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Bare
Outer diameter approx.
1.2
Core identification
Colour
Nominal cross section conductor
0.25
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
White
Nominal voltage U
600
Conductor category
Class 5 = flexible
CE1715拓展信息








哦! 它是空的。