CE9245详情
Philips CE9245重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-20 - 105
Diameter conductor
0.75
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-20 - 60
Outer diameter approx.
6.5
Screen over stranding element
Foil
Category
5
Core identification
Colour
Nominal cross section conductor
0.34
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
Material outer sheath
Other
Conductor category
Class 2 = stranded
CE9245拓展信息








哦! 它是空的。