CGY2103T详情
Philips CGY2103T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
110 - 250
Type of electrical connection of main circuit
Connection rail
Number of auxiliary contacts as normally open contact
2
Modular version
无
Number of normally open contacts as main contact
2
Rated control supply voltage at AC 60 Hz
110 - 250
Voltage type for actuating
AC/DC
Number of normally closed contacts as main contact
0
Rated control supply voltage at DC
110 - 350
Number of auxiliary contacts as normally closed contact
2
CGY2103T拓展信息








哦! 它是空的。