FPQ3725详情
Philips FPQ3725重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
14
晶体管元件材料
SILICON
Package Description
IN-LINE, R-PDIP-T14
Package Style
IN-LINE
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
FPQ3725
Package Shape
RECTANGULAR
Manufacturer
Rochester Electronics LLC
Number of Elements
4
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Risk Rank
5.78
端子位置
DUAL
终端形式
THROUGH-HOLE
JESD-30代码
R-PDIP-T14
配置
SEPARATE, 4 ELEMENTS
极性/通道类型
NPN
JEDEC-95代码
TO-116
最小直流增益(hFE)
20
达到SVHC
unknown
FPQ3725拓展信息








哦! 它是空的。