FY1413/30详情
Philips FY1413/30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
Content
1pc(s)
0个相似型号
FY1413/30拓展信息
FY1413/30详情
Philips FY1413/30重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
Content
1pc(s)
FY1413/30拓展信息