HX6062/10详情
Philips HX6062/10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
32
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
3
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Content
2pc(s)
Factory colour
White
HX6062/10拓展信息
Philips
Philips
Philips
Philips
Philips
Philips
Philips
Philips
Philips
Philips








哦! 它是空的。