L128-30HGCA3500000详情
Philips L128-30HGCA3500000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
L128-30HGCA3500000
Manufacturer
Lumileds
Part Life Cycle Code
活跃
Samacsys Description
High Power LEDs - White Warm White 3000K 43lm 120mA 90CRI
Ihs Manufacturer
LUMILEDS HOLDINGS B V
Risk Rank
1.69
HTS代码
8541.40.20.00
达到SVHC
compliant
L128-30HGCA3500000拓展信息








哦! 它是空的。