Philips LXAC-PW30
- 收藏
- 对比
LXAC-PW30
1891-LXAC-PW30
LED 照明 - 白色
--
大陆
立即发货

LED, WARM WHITE, 50LM, LED Color:Warm White, LED Mounting:SMD, Bulb Size:-, Forward Current If:-, Forward Voltage:-, Luminous Intensity:-, Viewing Angle:-, Lens Shape:-, Product Range:LUXEON H Series, MSL:MSL 1 - Unlimited RoHS Compliant: Yes
1最小包装量--
LXAC-PW30详情
Philips LXAC-PW30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
LXAC-PW30
Manufacturer
Lumileds
Part Life Cycle Code
活跃
Ihs Manufacturer
LUMILEDS HOLDINGS B V
Risk Rank
5.75
HTS代码
8541.40.20.00
Reach合规守则
compliant
LXAC-PW30拓展信息







哦! 它是空的。