UD5004LX1详情
Philips UD5004LX1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Bulb type
LED (monochrome)
Content
1pc(s)
Compatible with
Universal
Version
Lighting,High beam
Factory colour
Black
UD5004LX1拓展信息








哦! 它是空的。