Philips Lumileds LHC1-3590-1205
- 收藏
- 对比
LHC1-3590-1205
1499-LHC1-3590-1205
LED 照明 - 白色
--
大陆
立即发货

High Power LEDs - White Warm White, 3500K 3-Step, 90CRI
1最小包装量--
LHC1-3590-1205详情
Philips Lumileds LHC1-3590-1205重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
8.64
Ihs Manufacturer
LUMILEDS HOLDINGS B V
Part Life Cycle Code
Obsolete
Rohs Code
有
Manufacturer Part Number
LHC1-3590-1205
HTS代码
8541.40.20.00
Reach合规守则
compliant
光电子器件类型
单色LED
LHC1-3590-1205拓展信息
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds
Lumileds







哦! 它是空的。