Phoenix Contact 0202277
- 收藏
- 对比
0202277
1894-0202277
集成电路(IC)
--
大陆
立即发货

Terminal Block Tools & Accessories KBI- 8
1最小包装量--
0202277详情
Phoenix Contact 0202277重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.72
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
0202277
Unit Weight
0.063740 oz
Factory Pack QuantityFactory Pack Quantity
100
Brand
Phoenix Contact
RoHS
Details
颜色
Silver
子类别
接线板
Reach合规守则
compliant
连接器支持类型
接线端子附件
产品类别
Terminal Block Tools & Accessories
产品类别
Terminal Block Tools & Accessories
0202277拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。