Phoenix Contact 02048333
- 收藏
- 对比
02048333
1894-02048333
集成电路(IC)
--
大陆
立即发货

02048333 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
02048333 详情
Phoenix Contact 02048333 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
G802
Contact Materials
PHOSPHOR BRONZE
Contact Finish Mating
GOLD (30) OVER NICKEL (50)
Risk Rank
5.7
Ihs Manufacturer
AMPHENOL CORP
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
G802048333EU
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
触点表面处理 终端
GOLD (30) OVER NICKEL (50)
02048333 拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。