Phoenix Contact 0708784
- 收藏
- 对比
0708784
1894-0708784
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
0708784详情
Phoenix Contact 0708784重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V2
Type of fastening
Other
Packaging type
Carton (box)
Type of electric connection
Other
Unit Weight
0.108291 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
0708784拓展信息

















哦! 它是空的。