Phoenix Contact 0711027 - VDFK 6
- 收藏
- 对比
0711027 - VDFK 6
1894-0711027 - VDFK 6
无类别的
--
大陆
立即发货

0711027 - VDFK 6 datasheet pdf and Unclassified product details from Phoenix Contact stock available at utmel
1最小包装量--
0711027 - VDFK 6详情
Phoenix Contact 0711027 - VDFK 6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS051-8801450
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
RJ-45 Straight Male to RJ-45 Straight Male, 6-pole
知识产权评级
IP20/IP67
0711027 - VDFK 6拓展信息







哦! 它是空的。