Phoenix Contact 0808/
- 收藏
- 对比
0808/
1894-0808/
集成电路(IC)
--
大陆
立即发货

0808/ datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
0808/详情
Phoenix Contact 0808/重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
Manufacturer Part Number
PTH08080WAZ
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
DMA
Package Description
,
Risk Rank
0.77
无铅代码
有
ECCN 代码
EAR99
HTS代码
8504.40.85.00
Reach合规守则
compliant
引脚数量
5
Brand Name
Texas
0808/拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。