Phoenix Contact 0824609
- 收藏
- 对比
0824609
1894-0824609
集成电路(IC)
--
大陆
立即发货

Terminal Block Tools & Accessories UC-TM 10 RD CUS
1最小包装量--
0824609详情
Phoenix Contact 0824609重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0824609
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Unit Weight
0.306883 oz
Factory Pack QuantityFactory Pack Quantity
10
Brand
Phoenix Contact
RoHS
Details
Package
Bulk
厂商
Phoenix Contact
Product Status
活跃
For Use With/Related Products
接线板
系列
UniCard
类型
Label, Snap In
颜色
White
子类别
接线板
螺距
-
Reach合规守则
compliant
连接器支持类型
接线端子附件
产品类别
Terminal Block Tools & Accessories
图例
Blank
产品类别
Terminal Block Tools & Accessories
0824609拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。