Phoenix Contact 0825058
- 收藏
- 对比
0825058
1894-0825058
集成电路(IC)
--
大陆
立即发货

Terminal Block Tools & Accessories ZBN 18 YE CUS
1最小包装量--
0825058详情
Phoenix Contact 0825058重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0825058
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Unit Weight
0.028184 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Phoenix Contact
RoHS
Details
颜色
Yellow
子类别
接线板
Reach合规守则
compliant
连接器支持类型
接线端子附件
产品类别
Terminal Block Tools & Accessories
产品类别
Terminal Block Tools & Accessories
0825058拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。