Phoenix Contact 0829653
- 收藏
- 对比
0829653
1894-0829653
集成电路(IC)
--
大陆
立即发货

Terminal Block Tools & Accessories UCT-TMF 4 OG CUS
1最小包装量--
0829653详情
Phoenix Contact 0829653重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0829653
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Unit Weight
0.324520 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Phoenix Contact
RoHS
Details
颜色
Orange
子类别
接线板
Reach合规守则
compliant
连接器支持类型
接线端子附件
产品类别
Terminal Block Tools & Accessories
产品类别
Terminal Block Tools & Accessories
0829653拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。