Phoenix Contact 0830358
- 收藏
- 对比
0830358详情
Phoenix Contact 0830358重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP67K
Locking mechanism
Operating current principle
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
Other
Unit Weight
0.524171 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
颜色
Yellow
子类别
Supplies
产品类别
Labels
产品类别
标签和工业警告标志
高度
0.5
0830358拓展信息








哦! 它是空的。