Phoenix Contact 0833042
- 收藏
- 对比
0833042详情
Phoenix Contact 0833042重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Unit Weight
0.073017 oz
Factory Pack QuantityFactory Pack Quantity
10
Brand
Phoenix Contact
RoHS
Details
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 3, NC - 0
颜色
Yellow
子类别
接线板
电压
220V AC
产品类别
Terminal Block Tools & Accessories
产品类别
Terminal Block Tools & Accessories
0833042拓展信息








哦! 它是空的。