Phoenix Contact 0911186
- 收藏
- 对比
0911186详情
Phoenix Contact 0911186重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MDL3800C10S01
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
RoHS
Non-Compliant
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Manufacturer Series
USED
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
额定电流
800 A
端子和接线板类型
模块化接线端子
0911186拓展信息








哦! 它是空的。