Phoenix Contact 1008563
- 收藏
- 对比
1008563
1894-1008563
端子块 - 配件 - 标记条
--
大陆
立即发货

Contact for industrial connectors
1最小包装量--
1008563详情
Phoenix Contact 1008563重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Packaging type
Other
Diameter plug-in contact
2.5
Material of contact surface
Silver
Material contact
Other copper alloys
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
产品类别
Phoenix Contact
1008563拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。