Phoenix Contact 1020905
- 收藏
- 对比
1020905详情
Phoenix Contact 1020905重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1020905
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.69
Package
Bulk
厂商
Phoenix Contact
Product Status
活跃
For Use With/Related Products
CLIPLINE Series
For Use With
Open-Circuit Monitoring
Factory Pack QuantityFactory Pack Quantity
10
Brand
Phoenix Contact
RoHS
Details
系列
CLIPLINE
类型
元件连接器
定位的数量
2
颜色
Black
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
接线端子附件
配件类型
元件连接器
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
1020905拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact








哦! 它是空的。