Phoenix Contact 1026945
- 收藏
- 对比
1026945
1894-1026945
矩形连接器 - 自由悬挂,面板安装
--
大陆
立即发货

SAMPLE FP 1,27/50-FWL-11/P/0,1
1最小包装量--
添加到询价列表
1026945详情
Phoenix Contact 1026945重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
1.2
Material housing
Other
Material of contact surface
Gold
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
0个相似型号
1026945拓展信息













哦! 它是空的。