Phoenix Contact 1038568
- 收藏
- 对比
1038568详情
Phoenix Contact 1038568重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
Fieldbus connection over separate bus coupler possible
有
Degree of protection (IP)
IP20
System accessory
有
Wall mounting/direct mounting
无
Rail mounting possible
有
Suitable for safety functions
无
Rack-assembly possible
无
Front built-in possible
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Voltage type of supply voltage
AC
IO link master
无
类型
Cat 5
子类别
电缆组件
产品类别
Ethernet Cables / Networking Cables
产品类别
Ethernet Cables / Networking Cables
知识产权评级
IP20
1038568拓展信息








哦! 它是空的。