Phoenix Contact 1048123
- 收藏
- 对比
1048123详情
Phoenix Contact 1048123重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoset
Manufacturer Part Number
2029W-BOX
Approvals
cULus
Manufacturer
Cooper
RoHS
有
With protective conductor
无
Type of electric connection
压接
Rated current In
6
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 0.75
Material housing
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
组成
Non-Metallic
颜色
White
插座数量
1
1048123拓展信息


















哦! 它是空的。