Phoenix Contact 1052785:0302
- 收藏
- 对比
1052785:0302
1894-1052785:0302
无类别的
--
大陆
立即发货

Phoenix Contact ZB 1052785: 0302 - 1052785: 0302
1最小包装量--
1052785:0302详情
Phoenix Contact 1052785:0302重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2 - 12
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
颜色
White
1052785:0302拓展信息







哦! 它是空的。