Phoenix Contact 1058860
- 收藏
- 对比
1058860
1894-1058860
端子板 - DIN 导轨,通道
--
大陆
立即发货

PT 4-HESILED 24 (5X20) GY/GY
1最小包装量--
1058860详情
Phoenix Contact 1058860重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Phoenix Contact
Product Status
活跃
Connectable conductor cross section fine-strand with cable end sleeve
4 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 0.2
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
系列
*
额定电流
6.3A
层数
Single
产品类别
Phoenix Contact
长度
56
1058860拓展信息















哦! 它是空的。