Phoenix Contact 1070219
- 收藏
- 对比
1070219详情
Phoenix Contact 1070219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
Tinned Copper
Manufacturer Part Number
PHE113400
Manufacturer
Crouse-Hinds Industrial Products
Package
Bulk
厂商
Phoenix Contact
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Brand
Phoenix Contact
Jacket Material
Polyvinyl Chloride (PVC)
系列
*
子类别
Cable
产品类别
Multi-Conductor Cables
线规 - AWG
18 AWG
产品类别
Multi-Conductor Cables
1070219拓展信息


















哦! 它是空的。