Phoenix Contact 1072478
- 收藏
- 对比
添加到询价列表
1072478详情
Phoenix Contact 1072478重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
6
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
1.5
0个相似型号
1072478拓展信息


















哦! 它是空的。