Phoenix Contact 1078930
- 收藏
- 对比
1078930详情
Phoenix Contact 1078930重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 0.75
Type of electric connection
弹簧夹连接
Rated current In
8
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Material housing
Other
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.2 - 1.5
1078930拓展信息


















哦! 它是空的。