Phoenix Contact 1080104
- 收藏
- 对比
1080104详情
Phoenix Contact 1080104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal voltage
48 - 54
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
DC
Degree of protection (IP)
IP20
Built-in diameter
150 - 150
With light source
有
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 6
可调节性
not adjustable
长度
66.5
1080104拓展信息








哦! 它是空的。