Phoenix Contact 1095630
- 收藏
- 对比
添加到询价列表
1095630详情
Phoenix Contact 1095630重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
1.2
Material housing
Other
Material of contact surface
Gold
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
0个相似型号
1095630拓展信息


















哦! 它是空的。