Phoenix Contact 1107089
- 收藏
- 对比
1107089详情
Phoenix Contact 1107089重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-25 - 70
Diameter conductor
1.3
Material core insulation
Other
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-25 - 70
Screen over stranding element
None
Category
Other
Nominal cross section conductor
0.86
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Material outer sheath
Other
Conductor category
Class 5 = flexible
1107089拓展信息








哦! 它是空的。