Phoenix Contact 1108528
- 收藏
- 对比
1108528详情
Phoenix Contact 1108528重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 6
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 6
Connectable conductor cross section multi-wired
10 - 10
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.2 - 10
高度
19
1108528拓展信息


















哦! 它是空的。