Phoenix Contact 1130867
- 收藏
- 对比
添加到询价列表
1130867详情
Phoenix Contact 1130867重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
41
Material of contact surface
Tin
Type of fastening
Other
Pollution degree
2
性别
Female
触点样式
Socket
0个相似型号
1130867拓展信息








哦! 它是空的。