注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥25.520169
10
¥24.075633
100
¥22.712856
500
¥21.427229
1000
¥20.214362
Phoenix Contact 1176302
- 收藏
- 对比
¥
总价: ¥
1176302详情
Phoenix Contact 1176302重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Phoenix Contact
Product Status
活跃
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 4
Unit Weight
0.366849 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
系列
*
类型
焊接屏蔽接头
深度
35.25
产品类别
Phoenix Contact
宽度
5.15
高度
72.234
长度
72.2
1176302拓展信息















哦! 它是空的。