Phoenix Contact 1193665
- 收藏
- 对比
1193665
1894-1193665
传感器接口 - 接线盒
--
大陆
立即发货

Passive sensor-actuator interface (with cable)
1最小包装量--
添加到询价列表
1193665详情
Phoenix Contact 1193665重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Material of contact surface
Other
Explosion safety category for gas
Other
Explosion safety category for dust
Other
0个相似型号
1193665拓展信息

















哦! 它是空的。